1.1 This test method describes the performance confirmation or measurement of conformance for the loss modulus scale of a commercial or custom-built dynamic mechanical analyzer (DMA) at 21°C using ultra-high molecular weight polyethylene as a reference material.
1.2 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.
1.3 There is no ISO standard equivalent to this test method.
1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and to determine the applicability of regulatory limitations prior to use.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM E2425-16 |
| Product Name | Standard Test Method for Loss Modulus Conformance of Dynamic Mechanical Analyzers |