1.1 This test method covers a procedure for determining the maximum media density for purposes of estimating the maximum dead load for green roof assemblies. The method also provides a measure of the moisture content, the air-filled porosity, and the water permeability measured at the maximum media density.
1.2 This procedure is suitable for green roof media that contain no more than 30 % organic material as measured using the loss on ignition, as described in Test Methods E177, Test Method C. The test specimen should be a bulk oven-dried sample prepared according to Test Methods E177, Test Method A.
1.3 The maximum media density and associated moisture content measured in this procedure applies to drained conditions near the saturation point.
1.4 The test method is intended to emulate vertical percolation rates for water in green roofs.
1.5 The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the standard.
1.6 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and to determine the applicability of regulatory limitations prior to use.
1.7 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM E2399/E2399M-19 |
| Product Name | Standard Test Method for Maximum Media Density for Dead Load Analysis of Vegetative (Green) Roof Systems |