1.1 This test method covers a procedure for determining the maximum media density for purposes of estimating the maximum dead load for green roof assemblies. The method also provides a measure of the moisture content and the water permeability measured at the maximum media density.
1.2 This procedure is suitable for green roof media that contain no more than 30% organic material as measured using the loss on ignition procedure Test Methods F 1647, Method A.
1.3 The maximum media density and associated moisture content measured in this procedure applies to drained conditions near the saturation point.
1.4 The test method is intended to emulate vertical percolation rates for water in green roofs.
1.5 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.
1.6 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and to determine the applicability of regulatory limitations prior to use.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM E2399-05 |
| Product Name | Standard Test Method for Maximum Media Density for Dead Load Analysis of Green Roof Systems |