ASTM International Standard Practice for Ultrasonic Testing of Wrought Products ASTM E2375-26

Description
1.1 Purpose\u2014This practice covers the minimum requirements for ultrasonic examination of wrought products. Note 1: This practice was adopted to replace MIL-STD-2154, 30 Sept. 1982. This practice is intended to be used for the same applications as the document which it replaced. Users should carefully review its requirements when considering its use for new or different applications, or both. 1.2 Application\u2014Thi s practice is applicable for examination of materials such as wrought metals and wrought metal products having a thickness or cross section equal to 0.250 in. (6.35 mm) or greater. 1.2.1 Wrought Aluminum Alloy Products\u2014Examin ation shall be in accordance with Practice B594 and certification should be in accordance with both Practices E2375 and B594. Angle beam scans of wrought aluminum alloy products shall be performed in accordance with this practice when required by the purchase order or contract. 1.3 Acceptance Class\u2014When examination is performed in accordance with this practice, engineering drawings, specifications, or other applicable documents shall indicate the acceptance criteria. Five ultrasonic acceptance classes are defined in Table 1. One or more of these classes may be used to establish the acceptance criteria or additional or alternate criteria may be specified. 1.4 Order of Precedence\u2014Cont ractual requirements and authorized direction from the cognizant engineering organization may add to or modify the requirements of this practice. Otherwise, in the event of conflict between the text of this practice and the references cited herein, the text of this practice takes precedence. Nothing in this practice, however, supersedes applicable laws and regulations unless a specific exemption has been obtained. 1.5 Measurement Values\u2014The values stated in inch-pound are to be regarded as standard. The metric equivalents are in parentheses. 1.6 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use. 1.7 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
Request a Quote
Description
1.1 Purpose\u2014This practice covers the minimum requirements for ultrasonic examination of wrought products. Note 1: This practice was adopted to replace MIL-STD-2154, 30 Sept. 1982. This practice is intended to be used for the same applications as the document which it replaced. Users should carefully review its requirements when considering its use for new or different applications, or both. 1.2 Application\u2014Thi s practice is applicable for examination of materials such as wrought metals and wrought metal products having a thickness or cross section equal to 0.250 in. (6.35 mm) or greater. 1.2.1 Wrought Aluminum Alloy Products\u2014Examin ation shall be in accordance with Practice B594 and certification should be in accordance with both Practices E2375 and B594. Angle beam scans of wrought aluminum alloy products shall be performed in accordance with this practice when required by the purchase order or contract. 1.3 Acceptance Class\u2014When examination is performed in accordance with this practice, engineering drawings, specifications, or other applicable documents shall indicate the acceptance criteria. Five ultrasonic acceptance classes are defined in Table 1. One or more of these classes may be used to establish the acceptance criteria or additional or alternate criteria may be specified. 1.4 Order of Precedence\u2014Cont ractual requirements and authorized direction from the cognizant engineering organization may add to or modify the requirements of this practice. Otherwise, in the event of conflict between the text of this practice and the references cited herein, the text of this practice takes precedence. Nothing in this practice, however, supersedes applicable laws and regulations unless a specific exemption has been obtained. 1.5 Measurement Values\u2014The values stated in inch-pound are to be regarded as standard. The metric equivalents are in parentheses. 1.6 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use. 1.7 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Standard Practice for Ultrasonic Testing of Wrought Products - ASTM E2375-26 - ASTM International
West Conshohocken, PA, United States
Standard Practice for Ultrasonic Testing of Wrought Products
ASTM E2375-26
Standard Practice for Ultrasonic Testing of Wrought Products ASTM E2375-26
1.1 Purpose\u2014This practice covers the minimum requirements for ultrasonic examination of wrought products. Note 1: This practice was adopted to replace MIL-STD-2154, 30 Sept. 1982. This practice is intended to be used for the same applications as the document which it replaced. Users should carefully review its requirements when considering its use for new or different applications, or both. 1.2 Application\u2014Thi s practice is applicable for examination of materials such as wrought metals and wrought metal products having a thickness or cross section equal to 0.250 in. (6.35 mm) or greater. 1.2.1 Wrought Aluminum Alloy Products\u2014Examin ation shall be in accordance with Practice B594 and certification should be in accordance with both Practices E2375 and B594. Angle beam scans of wrought aluminum alloy products shall be performed in accordance with this practice when required by the purchase order or contract. 1.3 Acceptance Class\u2014When examination is performed in accordance with this practice, engineering drawings, specifications, or other applicable documents shall indicate the acceptance criteria. Five ultrasonic acceptance classes are defined in Table 1. One or more of these classes may be used to establish the acceptance criteria or additional or alternate criteria may be specified. 1.4 Order of Precedence\u2014Cont ractual requirements and authorized direction from the cognizant engineering organization may add to or modify the requirements of this practice. Otherwise, in the event of conflict between the text of this practice and the references cited herein, the text of this practice takes precedence. Nothing in this practice, however, supersedes applicable laws and regulations unless a specific exemption has been obtained. 1.5 Measurement Values\u2014The values stated in inch-pound are to be regarded as standard. The metric equivalents are in parentheses. 1.6 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use. 1.7 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

1.1 Purpose\u2014This practice covers the minimum requirements for ultrasonic examination of wrought products.

Note 1: This practice was adopted to replace MIL-STD-2154, 30 Sept. 1982. This practice is intended to be used for the same applications as the document which it replaced. Users should carefully review its requirements when considering its use for new or different applications, or both.


1.2 Application\u2014This practice is applicable for examination of materials such as wrought metals and wrought metal products having a thickness or cross section equal to 0.250 in. (6.35 mm) or greater.

1.2.1 Wrought Aluminum Alloy Products\u2014Examination shall be in accordance with Practice B594 and certification should be in accordance with both Practices E2375 and B594. Angle beam scans of wrought aluminum alloy products shall be performed in accordance with this practice when required by the purchase order or contract.


1.3 Acceptance Class\u2014When examination is performed in accordance with this practice, engineering drawings, specifications, or other applicable documents shall indicate the acceptance criteria. Five ultrasonic acceptance classes are defined in Table 1. One or more of these classes may be used to establish the acceptance criteria or additional or alternate criteria may be specified.


1.4 Order of Precedence\u2014Contractual requirements and authorized direction from the cognizant engineering organization may add to or modify the requirements of this practice. Otherwise, in the event of conflict between the text of this practice and the references cited herein, the text of this practice takes precedence. Nothing in this practice, however, supersedes applicable laws and regulations unless a specific exemption has been obtained.


1.5 Measurement Values\u2014The values stated in inch-pound are to be regarded as standard. The metric equivalents are in parentheses.


1.6 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use.


1.7 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

Supplier's Site

Technical Specifications

  ASTM International
Product Category Standards and Technical Documents
Product Number ASTM E2375-26
Product Name Standard Practice for Ultrasonic Testing of Wrought Products
Unlock Full Specs
to access all available technical data

Similar Products