The Continuity of Care Record (CCR) is a core data set of the most relevant administrative, demographic, and clinical information facts about a patient's healthcare, covering one or more healthcare encounters. It provides a means for one healthcare practitioner, system, or setting to aggregate all of the pertinent data about a patient and forward it to another practitioner, system, or setting to support the continuity of care. The primary use case for the CCR is to provide a snapshot in time containing the pertinent clinical, demographic, and administrative data for a specific patient. To ensure interchangeability of electronic CCRs, this specification specifies XML coding that is required when the CCR is created in a structured electronic format. Conditions of security and privacy for a CCR instance must be established in a way that allows only properly authenticated and authorized access to the CCR document instance or its elements. The CCR consists of three core components: the CCR Header, the CCR Body, and the CCR Footer.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM E2369-05e2 |
| Product Name | Standard Specification for Continuity of Care Record (CCR) |