This specification covers the requirements for sheathed, Type K and N thermocouples for nuclear service. This specification can be used for sheathed thermocouples which are required for laboratory or general commercial applications where the environmental conditions exceed normal service requirements. The measuring junction styles for thermocouples are as follows: Style G2 (grounded) in which measuring junction is electrically connected to conductive sheaths and Style U2 (ungrounded) in which measuring junctions are electrically isolated from conductive sheaths and from reference ground. Different properties of the sheath such as integrity, cracks, voids, inclusions, surface finish, surface defect, and metallurgical structure shall be determined by performing different tests. Insulation resistance between thermoelements and the sheath shall be measured as well.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM E235/E235M-12 |
| Product Name | Standard Specification for Type K and Type N Mineral-Insulated, Metal-Sheathed Thermocouples for Nuclear or for Other High-Reliability Applications |