1.1 This practice covers the use of conformable eddy current sensors for nondestructive characterization of coatings without standardization on coated reference parts. It includes the following: (1) thickness measurement of a conductive coating on a conductive substrate, (2) detection and characterization of local regions of increased porosity of a conductive coating, and (3) measurement of thickness for nonconductive coatings on a conductive substrate or on a conductive coating. This practice includes only nonmagnetic coatings on either magnetic (μ ? μ0) or nonmagnetic (μ = μ0) substrates. In addition to discrete coatings on substrates, this practice can also be used to measure the effective thickness of a process-affected zone (for example, shot peened layer for aluminum alloys, alpha case for titanium alloys) and to assess the condition of other layered media such as joints (for example, lap joints and skin panels over structural supports). For specific types of coated parts, the user may need a more specific procedure tailored to a specific application.
1.2 Specific uses of conventional eddy current sensors are covered by Practices D7091 and E376 and the following test methods issued by ASTM: B244 and E1004. Guidance for the use of conformable eddy current sensor arrays is provided in Guide E2884.
1.3 Units\u2014The values stated in SI units are to be regarded as standard. The values given in parentheses are mathematical conversions to inch-pound units that are provided for information only and are not considered standard.
1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use.
1.5 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM E2338-22 |
| Product Name | Standard Practice for Characterization of Coatings Using Conformable Eddy Current Sensors without Coating Reference Standards |