This practice presents methodology for the setting of an upper confidence bound regarding an unknown fraction or quantity non-conforming, or a rate of occurrence for nonconformities, in cases where the method of attributes is used and there is a zero response in a sample. Three cases are considered. In Case 1, the sample is selected from a process or a very large population of interest. In Case 2, a sample of n items is selected at random from a finite lot of N items. In Case 3, there is a process, but the output is a continuum, such as area (for example, a roll of paper or other material, a field of crop), volume (for example, a volume of liquid or gas), or time (for example, hours, days, quarterly, etc.) The sample size is defined as that portion of the "continuum" sampled, and the defined attribute may occur any number of times over the sampled portion.
In this practice, allowance is made for misclassification error but only when misclassification rates are well understood or known and can be approximated numerically. It is possible to impose the language of classical acceptance sampling theory on this method. Terms such as lot tolerance percent defective, acceptable quality level, and consumer quality level are not used in this practice.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM E2334-09(2018) |
| Product Name | Standard Practice for Setting an Upper Confidence Bound for a Fraction or Number of Non-Conforming items, or a Rate of Occurrence for Non-Conformities, Using Attribute Data, When There is a Zero Re... |