1.1 This guide is intended to provide the reader with a knowledge of construction examination procedures and current technologies that can be used to give an owner or operator of an aboveground storage tank (AST) in petroleum service, relevant information on the hydraulic integrity of a new, repaired, or reconstructed tank bottom prior to return to service. This guide does not pertain to horizontal ASTs, manufacture of tanks using UL 142, or to tanks constructed of concrete or other non-ferrous materials.
1.2 The adoption of the methods and technologies presented in this guide are not mandatory, rather they represent options that may be selected to identify the likelihood of product leaking through a new, repaired, or reconstructed tank bottom.
1.3 This guide is not intended to suggest or treat any technology in a preferential manner.
1.4 The person responsible for applying this guide should be a knowledgeable individual with experience in the design, inspection, construction, or combination thereof, of aboveground storage tanks for use in petroleum service, and should also be certified under the requirements of API 653 when use is related to tank bottom repair.
1.5 Refer to API RP 575 for useful information and recommended practices for maintenance and inspection of atmospheric and low pressure storage tanks.
1.6 This guide is written in metric measure units (SI Units) in accordance with requirements of Practice E621. English measure equivalents are in parentheses.
1.7 The applicability of this guide to the proposed tank configuration and service conditions should be established prior to use.
1.8 This guide complies with ASTM policy for development and subsequent use of a standard.
1.9 This guide is subject to revision at any time by the responsible technical committee and must be reviewed every five years and if not revised, either reapproved or withdrawn. Your comments are invited either for revision of this guide or for additional standards and should be addressed to ASTM International, 100 Barr Harbor Drive, W. Conshohocken, PA 19428.
1.10 This guide is not intended for use as a model code, ordinance or regulation.
1.11 This guide does not cover every tank bottom inspection procedure that may be properly applied.
1.12 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use.
1.13 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM E2256-24 |
| Product Name | Standard Guide for Hydraulic Integrity of New, Repaired, or Reconstructed Aboveground Storage Tank Bottoms for Petroleum Service |