1.1 This test method describes the calibration or performance confirmation for the storage modulus scale of a commercial or custom built dynamic mechanical analyzer (DMA) over the temperature range of -100 to 300 °C using reference materials in the range of 1 to 200 GPa.
1.2 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM E2254-09 |
| Product Name | Standard Test Method for Storage Modulus Calibration of Dynamic Mechanical Analyzers |