1.1 This test method covers a procedure for measuring in-plane lengths (including deflections) of patterned thin films. It applies only to films, such as found in microelectromechanic
1.2 There are other ways to determine in-plane lengths. Using the design dimensions typically provides more precise in-plane length values than using measurements taken with an optical interferometric microscope. (Interferometric measurements are typically more precise than measurements taken with an optical microscope.) This test method is intended for use when interferometric measurements are preferred over using the design dimensions (for example, when measuring in-plane deflections and when measuring lengths in an unproven fabrication process).
1.3 This test method uses a non-contact optical interferometric microscope with the capability of obtaining topographical 3-D data sets. It is performed in the laboratory.
1.4 The maximum in-plane length measured is determined by the maximum field of view of the interferometric microscope at the lowest magnification. The minimum deflection measured is determined by the interferometric microscope’s pixel-to-pixel spacing at the highest magnification.
1.5 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use.
1.6 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM E2244-11(2018) |
| Product Name | Standard Test Method for In-Plane Length Measurements of Thin, Reflecting Films Using an Optical Interferometer (Withdrawn 2023) |