This specification describes a medium access control (MAC) and physical layer (PHY) specification for wireless connectivity using dedicated short-range communications (DSRC) services. This standard is based on and refers to IEEE Standards 802.11, Wireless LAN Medium Access Control and Physical Layer Specifications, and 802.11a, Wireless LAN Medium Access Control and Physical Layer Specifications High-Speed Physical Layer in the 5 GHz Band, with permission from the IEEE society. This specification is meant to be an extension of IEEE 802.11 technology into the high-speed vehicle environment. The difference between IEEE 802.11 and IEEE 802.11a operating parameters required to implement a mostly high-speed data transfer service in the 5.9-GHz Intelligent Transportation Systems Radio Service (ITS-RS) Band is explained. Potential operations within the Unlicensed National Information Infrastructure (UNII) Band are also addressed, as appropriate.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM E2213-03 |
| Product Name | Standard Specification for Telecommunications and Information Exchange Between Roadside and Vehicle Systems - 5 GHz Band Dedicated Short Range Communications (DSRC) Medium Access Control (MAC) and ... |