1.1 This test method covers the techniques of thermocouple calibration based upon comparisons of thermocouple indications with those of a reference thermometer, different from methods involving the use of fixed points. The precise evaluation of the electromotive force (emf)-temperature relation of a thermocouple is accomplished by determining its emf output at each of a series of measured temperatures. Calibrations are covered over temperature ranges appropriate to the individual types of thermocouples within an over-all range from about -180 to 1700°C (-290 to 2660°F).
1.2 In general, the test method is applicable to bare wire thermocouples or sheathed thermocouples. The latter may require special care to control thermal conduction losses.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM E220-86(1996)e1 |
| Product Name | Standard Test Method for Calibration of Thermocouples By Comparison Techniques |