1.1 This guide provides tutorial information and a description of the principles and ultrasonic examination techniques for measuring the height of planar flaws which are open to the surface. The practices and technology described in this standard guide are intended as a reference to be used when selecting a specific ultrasonic flaw sizing technique as well as establishing a means for instrument standardization.2
1.2 This standard guide does not provide or suggest accuracy or tolerances of the techniques described. Parameters such as search units, examination surface conditions, material composition, etc. can all have a bearing on the accuracy of results. It is recommended that users assess accuracy and tolerances applicable for each application.
1.3 This guide does not purport to provide instruction to measure flaw length.
1.4 This standard guide does not provide, suggest, or specify acceptance standards. After flaw-sizing evaluation has been made, the results should be applied to an appropriate code or standard that specifies acceptance criteria.
1.5 The values stated in SI units are to be regarded as the standard. The values given in parentheses are for information only.
1.6 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory requirements prior to use.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM E2192-13 |
| Product Name | Standard Guide for Planar Flaw Height Sizing by Ultrasonics |