1.1 This test method is designed to evaluate (quantitatively) the antimicrobial effectiveness of agents incorporated or bound into or onto mainly flat (two dimensional) hydrophobic or polymeric surfaces. The method focuses primarily on assessing antibacterial activity; however, other microorganisms such as yeast and fungal conidia may be tested using this method.
1.2 The vehicle for the inoculum is an agar slurry which reduces the surface tension of the saline inoculum carrier and allows formation of a "pseudo-biofilm," providing more even contact of the inoculum with the test surface.
Note 1: This test method facilitates the testing of hydrophobic surfaces by utilizing cells held in an agar slurry matrix. This test method, as written, is inappropriate to determine efficacy against biofilm cells, which are different both genetically and metabolically than planktonic cells used in this test.
1.3 This method can confirm the presence of antimicrobial activity in plastics or hydrophobic surfaces and allows determination of quantitative differences in antimicrobial activity between untreated plastics or polymers and those with bound or incorporated low water-soluble antimicrobial agents. Comparisons between the numbers of survivors on preservative-treated
1.4 The procedure also permits determination of "shelf-life" or long term durability of an antimicrobial treatment which may be achieved through testing both non-washed and washed samples over a time span.
1.5 Knowledge of microbiological techniques is required for these procedures.
1.6 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.
1.7 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use.
1.8 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM E2180-24 |
| Product Name | Standard Test Method for Determining the Activity of Incorporated Antimicrobial Agent(s) In Polymeric or Hydrophobic Materials |