1.1 This practice addresses the instrumental measurement requirements, calibration procedures, and material standards needed for obtaining precise bispectral photometric data for computing the colors of fluorescent specimens.
1.2 This practice lists the parameters that must be specified when bispectral photometric measurements are required in specific methods, practices, or specifications.
1.3 This practice applies specifically to bispectrometers, which produce photometrically quantitative bispectral data as output, useful for the characterization of appearance, as opposed to spectrofluorimeters,
1.4 The scope of this practice is limited to the discussion of object-color measurement under reflection geometries; it does not include provisions for the analogous characterization of specimens under transmission geometries.
This standard may involve hazardous materials, operations, and equipment. This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM E2153-01(2006) |
| Product Name | Standard Practice for Obtaining Bispectral Photometric Data for Evaluation of Fluorescent Color |