1.1 This guide covers the extension of fire resistance ratings obtained from fire tests performed in accordance with Test Method E 119 to constructions that have not been tested. Test Method E 119 evaluates the duration for which test specimens will contain a fire, retain their standard integrity, or both during a predetermined test exposure.
1.2 This guide is based on principles involving the extension of test data using simple considerations. The acceptance of these principles and their application is based substantially on an analogous worst case proposition.
1.3 These principles are only applicable to temperature conditions represented by the standard time-temperature curve described in Test Method E 119. Test Method E 119 is a fire-test-response standard.
1.4 The types of building constructions which are the subject of this guide are categorized as follows: beams; floor and roof assemblies; columns; and walls and partitions. Floor and roof assemblies include such assemblies with ceiling protective membranes.
1.5 The extension of test data using numerical calculations based on empirical data or theoretical models is not covered in this guide.
1.6 This guide does not cover the substitution of one proprietary material for another proprietary material, or materials for which fire test data are not presently available.
1.7 This guide does not purport to be comprehensive in its treatment of non-proprietary modifications of tested constructions. Engineering evaluation or tests are recommended for assessing modifications not specifically covered in this guide.
1.8 The values stated in SI units are to be regarded as standard.
1.9 This standard is used to determine certain fire-test responses of materials, products, or assemblies to heat and flame under controlled conditions by using results obtained from fire-test-response standards. The results obtained from using this standard do not by themselves constitute measures of fire hazard or fire risk.
1.10 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM E2032-09 |
| Product Name | Standard Guide for Extension of Data From Fire Resistance Tests Conducted in Accordance with ASTM E 119 |