Industrial woven wire cloth can be produced in many thousands of combinations of size and shape of opening, wire diameter, type of weave, and metal. Standard E2016 covers wire cloth for industrial use, including the separation of particles. Its purpose is to introduce standard terms and definitions, to note the normal range of specifications woven, and to establish tolerances and requirements. Standard E2016 was developed due to the void created by the obsolesence of ASTM E437, ANSI:AWCI-01, Federal RR-W-360A, and CID A-A-1037. It is the only standard that covers wire cloth as specified and manufactured according to mesh count.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM E2016-06 |
| Product Name | Standard Specification for Industrial Woven Wire Cloth |