1.1 These test methods describe the determination of the oxidative properties of hydrocarbons by differential scanning calorimetry or pressure differential scanning calorimetry under linear heating rate conditions and are applicable to hydrocarbons, which oxidize exothermically in their analyzed form.
1.2 Test Method A\u2014A differential scanning calorimeter (DSC) is used at ambient pressure of one atmosphere of oxygen.
1.3 Test Method B\u2014A pressure DSC (PDSC) is used at high pressure (e.g., 3.5 MPa (500 psig) of oxygen).
1.4 Test Method C\u2014A differential scanning calorimeter (DSC) is used at ambient pressure of one atmosphere of air.
1.5 Units\u2014The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.
1.6 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use.
1.7 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM E2009-23 |
| Product Name | Standard Test Methods for Oxidation Onset Temperature of Hydrocarbons by Differential Scanning Calorimetry |