This specification covers a rigid wall, one-side expandable shelter constructed of aluminum-faced, nonmetallic honeycomb sandwich panels. Design and construction requirements of the expandable shelter shall conform to the requirements on the drawings, all subsidiary drawings and parts lists. Also, design and construction requirements for panels, inserts, payload, corner fittings, exterior lighting, and shelter electrical systems shall be met. The following test shall be conducted for each panel: electrical continuity test, water leakage test, performance test, paint adhesion test, packaging examination, thermal shock test, panel interchange test, insert proof load test, floor load test, roof load test, door load test, step test, airtightness test, low temperature test, high temperature test, humidity test, aging test, blackout test, panel watertightness test, insert working load test, rail transportability test, impact resistance test, drop test, towing test, fluorescent light temperature test, solar load test, operational test, lifting test, six high stacking test, longitudinal restraint test, racking test, lashing test, end wall strength test, sidewall strength test, lifting from fork lift pockets test, heat transfer test, panel delamination test, thickness test, and electrical system test.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM E1977-05 |
| Product Name | Standard Specification for Shelter, Tactical, Expandable, One-Side |