1.1 This specification covers a rigid wall, nonexpandable shelter constructed of aluminum-faced, nonmetallic honeycomb sandwich panels, and meeting the International Organization for Standardization (ISO) Cargo Container specification. Nominal dimensions are: height 8ft, width 8 ft and length 20 ft (2.4 by 2.4 by 6.1m).
1.2 The values stated in inch-pound units are to be regarded as the standard. The SI units given in parentheses are for information only.
1.3 The following precautionary statement pertains to the test method portion only, Section 7, of this specification: This statement does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM E1976-01 |
| Product Name | Standard Specification for Shelter, Tactical, Nonexpandable |