1.1 This guide covers practices for conducting plant toxicity tests using terrestrial plant species to determine effects of test substances on plant growth and development. Specific test procedures are presented in accompanying annexes.
1.2 Terrestrial plants are vital components of ecological landscapes. The populations and communities of plants influence the distribution and abundance of wildlife. Obviously, plants are the central focus of agriculture, forestry, and range-lands. Toxicity tests conducted under the guidelines and annexes presented herein can provide critical information regarding the effects of chemicals on the establishment and maintenance of terrestrial plant communities.
1.3 Toxic substances that prevent or reduce seed germination can have immediate and large impacts to crops. In natural systems, many desired species may be sensitive, while other species are tolerant. Such selective pressure can result in changes in species diversity, population dynamics, and community structure that may be considered undesirable. Similarly, toxic substances may impair the growth and development of seedlings resulting in decreased plant populations, decreased competitive abilities, reduced reproductive capacity, and lowered crop yield. For the purposes of this guide, test substances include pesticides, industrial chemicals, sludges, metals or metalloids, and hazardous wastes that could be added to soil. It also includes environmental samples that may have had any of these test substances incorporated into soil.
1.4 Terrestrial plants range from annuals, capable of completing a life-cycle in as little as a few weeks, to long-lived perennials that grow and reproduce for several hundreds of years. Procedures to evaluate chemical effects on plants range from short-term measures of physiological responses (for example, chlorophyll fluorescence) to field studies of trees over several years. Research and development of standardized plant tests have emphasized three categories of tests: (1) short-term, physiological endpoints (that is, biomarkers); (2) short-term tests conducted during the early stages of plant growth with several endpoints related to survival, growth, and development; and (3) life-cycle toxicity tests that emphasize reproductive success.
1.5 This guide is arranged by sections as follows: Section 1 (Scope); Section 2 (Referenced Documents); Section 3 (Terminology); Section 4 (Summary of Phytotoxicity Tests); Section 5 (Significance and Use); Section 6 (Apparatus); Section 7 (Test Material); Section 8 (Hazards); Section 9 (Test Organisms); Section 10 (Sample Handling and Storage); Section 11 (Calibration and Standardization); Section 12 (Test Conditions); Section 13 (Interference and Limitations); Section 14 (Quality Assurance and Quality Control); Section 15 (Calculations and Interpretation of Results); Section 16 (Precision and Bias)
1.6 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. Specific precautionary statements are given in Section 8.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM E1963-98 |
| Product Name | Standard Guide for Conducting Terrestrial Plant Toxicity Tests |