1.1 This practice covers static load testing of floors and low slope roofs (roofs having a slope of less than 1 in 12) under actual or simulated service conditions, and is applicable to typical elements or sections of structures fabricated for test or to actual existing building components. This practice is intended for use in determining the strength and stiffness of elements or sections of floors and roofs of buildings under gravity loads, as well as in checking the design, materials, connections, and the quality of the fabrication of such building constructions.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM E196-95(2000)e1 |
| Product Name | Standard Practice for Gravity Load Testing of Floors and Low Slope Roofs |