1.1 This test method describes the determination of thermal determination of thermal conductivity of homogeneous, non-porous solid materials in the range of 0.10 to 1.0 W/(K m) by modulated temperature differential scanning calorimeter. This range includes many polymeric, glass, and ceramic materials. Thermal diffusivity, which is related to thermal conductivity through specific heat capacity and density, may also be derived. Thermal conductivity and diffusivity can be determined at one or more temperatures over the range of 0 to 90 C.
1.2 SI units are the standard. The values given in parentheses are provided for information purposes only.
This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM E1952-06 |
| Product Name | Standard Test Method for Thermal Conductivity and Thermal Diffusivity by Modulated Temperature Differential Scanning Calorimetry |