1.1 This practice covers two levels of tests to measure the performance of laboratory Fourier transform near infrared (FT-NIR) spectrometers. This practice applies to the short-wave near infrared region, approximately 800 nm (12 500 cm-1) to 1100 nm (9090.91 cm-1); and the long-wavelength near infrared region, approximately 1100 nm (9090.91 cm-1) to 2500 nm (4000 cm-1). This practice is intended mainly for transmittance measurements of gases and liquids, although it is broadly applicable for reflectance measurements.
1.2 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use.
1.4 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM E1944-98(2021) |
| Product Name | Standard Practice for Describing and Measuring Performance of Laboratory Fourier Transform Near-Infrared (FT-NIR) Spectrometers: Level Zero and Level One Tests |