1.1 This test method covers the determination of hydroxyl groups attached to primary and secondary carbon atoms in aliphatic and cyclic compounds and phenols. It is not suitable for determination of hydroxyl groups attached to tertiary carbon atoms. This test method is applicable to polyacetals, temperature sensitive materials, high solids polymer polyols, and rigid polyols. Other available test methods listed in Note 1 are not suitable for many of the sample types listed above.
1.1.1 This test method is currently recommended for neutral refined products. Successful application has been made, however, to some in-process samples that contain an excess of acidic species. Proper validation must be performed, of course, to show that the acidic species either does not interfere, or that the acidic species interference has been obviated.
Note 1-Other methods for determination of hydroxyl groups are given in Test Methods D 817, D 871, D 1957, D 2195, D 4252, D 4273, D 4274, E 222, E 326, and E 335.
1.2 Review the current appropriate Material Safety Data Sheets (MSDS) for detailed information concerning toxicity, first aid procedures, and safety precautions.
1.3 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.
1.4 This standard does not purport to address all of the safety concerns, if any, associated, with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
For specific hazards see Section 9.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM E1899-08 |
| Product Name | Standard Test Method for Hydroxyl Groups Using Reaction with p -Toluenesulfonyl Isocyanate (TSI) and Potentiometric Titration with Tetrabutylammonium Hydroxide |