1.1 This test method covers the performance of exterior windows, curtain walls, doors, and impact protective systems impacted by missile(s) and subsequently subjected to cyclic static pressure differentials. A missile propulsion device, an air pressure system, and a test chamber are used to model some conditions which may be representative of windborne debris and pressures in a windstorm environment. This test method is applicable to the design of entire fenestration or impact protection systems assemblies and their installation. The performance determined by this test method relates to the ability of elements of the building envelope to remain unbreached during a windstorm.
Note 1: Exception: Exterior garage doors and rolling doors are governed by ANSI/DASMA 115 and are beyond the scope of this test method.
1.2 The specifying authority shall define the representative conditions (see 10.1).
1.3 The values stated in SI units are to be regarded as standard. The values given in parentheses after SI units are provided for information only and are not considered standard. Certain values contained in reference documents cited herein may be stated in inch-pound units and must be converted by the user.
1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use. Specific hazard statements are given in Section 7.
1.5 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM E1886-19 |
| Product Name | Standard Test Method for Performance of Exterior Windows, Curtain Walls, Doors, and Impact Protective Systems Impacted by Missile(s) and Exposed to Cyclic Pressure Differentials |