1.1 These test methods describes the temperature calibration of dynamic mechanical analyzers (DMA) from -100°C to 300°C.
1.2 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. Specific precautionary statements are given in Note 10.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM E1867-16 |
| Product Name | Standard Test Methods for Temperature Calibration of Dynamic Mechanical Analyzers |