1.1 This test method describes the temperature calibration of dynamic mechanical analyzers (DMA) from -150 to 500°C.
1.2 SI units are the standard
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. Specific precautionary statements are given in Note 7.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM E1867-06 |
| Product Name | Standard Test Method for Temperature Calibration of Dynamic Mechanical Analyzers |