1.1 This test method covers the determination of antimony in carbon and low-alloy steel in the 0.0005 through 0,010% range.
1.2 If this test method is used to test materials having contents less than 0.001% antimony, users of different laboratories will experience more than the usual 5% risk that their results will differ by more 50% relative error.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM E1852-96e1 |
| Product Name | Standard Test Method for Determination of Low Levels of Antimony in Carbon and Low-Alloy Steel by Electrothermal Atomic Absorption Spectrometry |