1.1 This guide covers Raman shift values for common liquid and solid chemicals that can be used for wavenumber calibration of Raman spectrometers. The guide does not include procedures for calibrating Raman instruments. Instead, this guide provides reliable Raman shift values that can be used as a complement to low-pressure arc lamp emission lines which have been established with a high degree of accuracy and precision.
1.2 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.
1.3 Some of the chemicals specified in this guide may be hazardous. It is the responsibility of the user of this guide to consult material safety data sheets and other pertinent information to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to their use.
1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM E1840-96(2014) |
| Product Name | Standard Guide for Raman Shift Standards for Spectrometer Calibration |