1.1 This test method covers the determination of lead in nickel and nickel alloys in the concentration range of 0.00005 % to 0.001 % by electrothermal atomic absorption spectrometry.
Note 1-If this test method is used to test materials having contents less than 0.0001 % lead, users in different laboratories will experience more than the usual 5 % risk that their results will differ by more than 50 % relative error.
1.2 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. For specific hazards associated with the use of this practice see Practices E 50.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM E1834-96 |
| Product Name | Standard Test Method for Determination of Lead in Nickel Alloys by Electrothermal Atomic Absorption Spectrometric Method |