1.1 This practice provides guidelines for measuring the thickness of materials using Electromagnetic Acoustic Transducers (EMAT), a non-contact pulse-echo method, at temperatures not to exceed 1200°F [650°C].
1.2 This practice is applicable to any electrically conductive or ferromagnetic material, or both, in which ultrasonic waves will propagate at a constant velocity throughout the part, and from which back reflections can be obtained and resolved.
1.3 Units-The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in nonconformance with the standard.
1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use.
1.5 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM E1816-18 |
| Product Name | Standard Practice for Measuring thickness by Pulse-Echo Electromagnetic Acoustic Transducer (EMAT) Methods |