1.1 This specification covers two-part paste adhesives for bonding foam core sandwich panels. The adhesive may be used for new production or depot maintenance. The adhesive should be suitable for forming bonds that can withstand long term exposure to temperatures from -55 to 71°C (-67 to 160°F) and also withstand combinations of stress, temperature, and humidity expected to be encountered in service. The adhesives shall be used for bonding aluminum alloy facing to foam core, inserts, edge attachments, and other components of a foam cored sandwich panel.
1.2 The values stated in SI units are to be regarded as the standard where only SI units are given or where SI units are given first followed by English units; where English units are given first followed by SI units, the English units are to be regarded as the standard.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM E1800-00 |
| Product Name | Standard Specification for Adhesive for Bonding Foam Cored Sandwich Panels (160°F Elevated Humidity Service), Type I Panels |