This specification covers two-part adhesives for bonding aluminum alloy facing to foam core, inserts, edge attachments, and other components of a Type II foam cored sandwich panels. The adhesive should be suitable for forming bonds that can withstand long-term exposure at specified temperatures, and different combinations of stress, temperature, and humidity expected to be encountered in service. The adhesive may be used for new production or depot maintenance. The adhesive shall be a two-part thermosetting epoxy paste containing no asbestos and, when tested, shall meet the following physical and mechanical property requirements: curing time, temperature, and pressure; mix ratio; storage life; adhesive life; room-, low-, and high-temperature shear; hot humidity exposure shear; and room-temperature salt spray exposure shear.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM E1794-13 |
| Product Name | Standard Specification for Adhesive for Bonding Foam Cored Sandwich Panels (200°F Elevated Humidity Service), Type II Panels |