1.1 This test method covers the determination of carbohydrates present in a biomass sample, expressed as the percent, by mass, of each sugar on a 105?°C dried mass basis.
Note 1: The percent sugar must be corrected for the water of hydrolysis before calculating the actual mass percent of the polysaccharide in the original biomass sample.
1.2 Sample materials suitable for this procedure include hard and soft woods, herbaceous materials (such as switchgrass and sericea), agricultural residues (such as corn stover, wheat straw, and bagasse), wastepaper (such as office waste, boxboard, and newsprint), acid or alkaline-pretreated biomass (washed free of any residual acid or alkali), and the solid fraction of fermentation residues. All results are reported relative to the mass of the 105?°C oven-dried solids of the sample.
1.3 The options for the types of samples to be analyzed in this test method are as follows:
1.3.1 Prepared Biomass Samples:
1.3.1.1 Air Dried (%Tad)\u2014The percent, by mass, of total solids of the air-dried sample.
1.3.1.2 45?°C Dried (%T45)\u2014The percent, by mass, of total solids of the 45?°C dried sample.
1.3.1.3 Freeze Dried (%Tfd)\u2014The percent, by mass, of total solids of the freeze dried sample.
1.3.2 Extractives-Free Sample (%T ext)\u2014The percent, by mass, of total solids of the extracted sample determined at 105?°C.
1.4 The values stated in SI units are to be regarded as the standard.
1.5 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use. Specific precautionary statements are given in 11.5 and 11.10.
1.6 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM E1758-24 |
| Product Name | Standard Test Method for Determination of Carbohydrates in Biomass by High Performance Liquid Chromatography |