1.1 This test method covers determination of the relative image quality response of industrial radiographic film when exposed to X-radiation sources having photon energies from 4 to 25 MV. Evaluation of the film is based on the visibility of holes in a special image quality indicator (IQI). Since results for a given film type may vary, depending on the particular processing system used, it is essential to state the exposure parameters, processing chemistry, and processing cycle. For the purposes of this test method, it is assumed that all components of the X-ray system are operating properly and are capable of producing a given image quality. This test method is not intended to be used for films exposed with Cobalt 60 sources or X-ray sources below 4 MV.
1.2 The values stated in either SI or inch-pound units are to be regarded as the standard. The values given in parentheses are for information only.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM E1735-95(2000)e1 |
| Product Name | Standard Test Method for Determining Relative Image Quality of Industrial Radiographic Film Exposed to X-Radiation from 4 to 25 MV |