1.1 This practice covers the collection of dried paint samples or other coatings from buildings and related structures. These samples are collected in a manner that will permit subsequent digestion and determination of lead using laboratory analysis techniques such as Inductively Coupled Plasma Atomic Emission Spectrometry (ICP-AES) and Flame Atomic Absorption Spectrometry (FAAS).
1.2 This practice is used to collect samples for subsequent determination of lead on an area basis (milligrams of lead per area sampled) or concentration basis (milligrams of lead per gram of dried paint collected or weight percent).
1.3 This practice does not address the sampling design criteria (that is, sampling plan that includes the number and location of samples) that are used for risk assessment and other purposes. To provide for valid conclusions, sufficient numbers of samples must be obtained as directed by a sampling plan.
1.4 This practice contains notes that are explanatory and are not part of the mandatory requirements of this practice.
1.5 The values stated in SI units are to be regarded as the standard.
1.6 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM E1729-04 |
| Product Name | Standard Practice for Field Collection of Dried Paint Samples for Lead Determination by Atomic Spectrometry Techniques |