1.1 This practice covers the collection of settled lead-containing dust on surfaces using the wipe sampling method. These samples are collected in a manner that will permit subsequent extraction (see Practices E1644 and E1979) and determination of lead using laboratory analysis techniques such as atomic spectrometry (see Test Methods E3193/E3193M and E3203) or electroanalysis (see Practice E2051). For collection of settled dust samples for determination of lead and other metals, use Practice D6966.
1.2 This practice does not address the sampling design criteria (that is, sampling plan which includes the number and location of samples) that are used for clearance (see Practices E2271/E2271M and E3074/E3074M), lead hazard evaluation, or risk assessment (see Guide E2115), and other purposes. To provide for valid conclusions, sufficient numbers of samples should be obtained as directed by a sampling plan.
1.3 This practice contains notes that are explanatory and are not part of the mandatory requirements of this practice.
1.4 The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system are not necessarily exact equivalents; therefore, to ensure conformance with the standard, each system shall be used independently of the other, and values from the two systems shall not be combined.
1.5 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use.
1.6 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM E1728/E1728M-20 |
| Product Name | Standard Practice for Collection of Settled Dust Samples Using Wipe Sampling Methods for Subsequent Lead Determination |