1.1 This practice covers drying, homogenization, and acid digestion of soil samples and associated quality control (QC) samples using a hot plate type method for the determination of lead using laboratory atomic spectrometry analysis techniques such as inductively coupled plasma atomic emission spectrometry (ICP-AES), flame atomic absorption spectrometry (FAAS), and graphite furnace atomic absorption spectrometry (GFAAS).
1.2 This practice is based on U.S. EPA SW 846, Test Method 3050.
1.3 This practice contains notes that are explanatory and are not part of the mandatory requirements of this standard.
1.4 The values stated in SI units are to be regarded as standard. The values given in parentheses after SI units are provided for information only and are not considered standard.
1.5 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use.
1.6 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM E1726-20 |
| Product Name | Standard Practice for Preparation of Soil Samples by Hotplate Digestion for Subsequent Lead Analysis |