This specification covers the requirements for design and construction of electroformed sieves. The sieves are used in particle-size distribution analysis and in various manufacturing applications to produce narrowly designated particle-size distributions. They may also be used as reference standards when suitably calibrated. The material used in the manufacture of the sieve sheet shall be nickel or a metal suitable for electrodeposition in a firm crystalline structure. The sheet shall have square or round openings with straight uniform sides and smooth, flat surfaces except for a slight bevel along the edges of the openings. Frames for precision electroformed sieves shall be made from non-corrosive material such as stainless steel and constructed in such a manner as to be rigid
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM E161-00(2010) |
| Product Name | Standard Specification for Precision Electroformed Sieves |