1.1 This practice covers the classification of highway vehicles into categories relating to axle or unit configuration.
1.2 Traditionally, observers have classified vehicles visually. Because of cost, safety considerations, and the need for nighttime classifications, visual classification has become impractical. This practice classifies vehicles by methods other than visual observation, on the basis of axle count and spacing.
1.3 This practice defines a method that, when applied to a vehicle's known axle count and spacings, generates an axle configuration code and a modifier code. The axle configuration code describes the arrangement of axles, axle groups, and body units on the vehicle. The modifier code defines the vehicle's approximate load-carrying capacity.
1.4 This practice also defines procedures for optionally computing two- and six-digit codes that the Federal Highway Administration (FHWA) and states have used to classify vehicles from the axle configuration code and modifier code.
1.5 This practice does not address specific methods for measuring axle count and spacing, but rather the interpretation of such measurements obtained by unspecified automated equipment.
1.6 The degree of agreement between vehicle classifications determined by this practice and visual classifications depends on the accuracy of measured axle count and spacings and on interactions between selected classification parameters and the vehicle mix to which the classification is applied. These effects are complex and have not yet been quantified.
1.7 This practice applies only to vehicles that travel public highways.
1.8 The values stated in SI units are to be regarded as the standard. The values given in parentheses are for information only. The values stated in each system are not exact equivalents; therefore, each system must be used independently of the other. Combining values from the two systems may result in nonconformance with this practice.
1.9 This standard does not purport to address all of the safety problems, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM E1572-93 |
| Product Name | Standard Practice for Classifying Highway Vehicles from Known Axle Count and Spacing (Withdrawn 2002) |