1.1 This specification defines those characteristics that are required of adhesives to be used in the repair of sandwich panels for durable, rigidwall, relocatable shelters.
1.1.1 This specification covers two-part epoxy adhesive suitable for bonding aluminum alloy facings to nonmetallic core and core to core in the repair of durable rigidwall relocatable shelters. The adhesive shall be suitable for forming bonds that will withstand exposure to temperatures from -54 to 93°C (-65 to 199°F) and high relative humidity and will also withstand the combinations of stress, temperature, and relative humidity that are expected to be encountered in service. The adhesive shall also be suitable for the bonding of panel inserts and edge attachments.
1.2 The values stated in SI units are to be regarded as the standard where only SI units are given, or where SI units are given first followed by inch-pound units; where inch-pound units are given first followed by SI units, the inch-pound units are to be regarded as the standard.
1.3 The following safety hazards caveat pertains only to the test methods described in this specification. This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM E1555-98 |
| Product Name | Standard Specification for Structural Paste Adhesive for Sandwich Panel Repair |