1.1 This test method describes a steady-state technique for the determination of the resistance to thermal transmission (thermal resistance) of materials having a thickness of less than 25?mm. Thermal conductivity may be determined for homogeneous opaque solid specimens (see Note 1). This test method is particularly useful for homogeneous, multilayer, and composite specimens having a thermal resistance in the range from 10?(cm)2\u00b7K\u00b7W-1 to 400?(cm)2\u00b7K\u00b7W-1, which may be obtained from materials with an approximate thermal conductivity range 0.1?W\u00b7m-1\u00b7K-1 to 30?W\u00b7m-1\u00b7K-1 over the approximate temperature range from 150 K to 600?K. It can be used outside these ranges with reduced accuracy for thicker specimens and for thermal conductivity values up to 60?W\u00b7m-1\u00b7K-1.
Note 1: A body is considered homogeneous when the property to be measured is found to be independent of specimen dimensions.
1.2 This test method is similar in concept to Test Method C518, but is modified to accommodate smaller test specimens, having a higher thermal conductance. In addition, significant attention has been paid to ensure that the thermal resistance of contacting surfaces is minimized and reproducible.
1.3 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.
1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use.
1.5 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM E1530-25 |
| Product Name | Standard Test Method for Evaluating the Resistance to Thermal Transmission by the Guarded Heat Flow Meter Technique |