1.1 This practice describes the method for the evaluation of the physical compatibility and stability of pesticide tank mixtures diluted for aqueous application. This practice may also be adapted to use with liquid fertilizers in replacement of the water diluent.
1.2 Tank mix compatibility can be affected by many variables. Care should be taken to duplicate test conditions. This practice addresses the standard variables such as time, temperature, water hardness, method of agitation, and degree of agitation.
1.3 Compatibility is complex and can be affected by other variables such as order of addition, pH of the dilution water, pumping shear, etc. Under the parameters of this practice, the results will define whether the pesticide mixture is or is not compatible in the laboratory. Compatibility or incompatibility should be confirmed under field spray conditions.
1.4 Proper safety and hygiene precautions must be taken when working with pesticide formulations to prevent skin or eye contact, vapor inhalation, and environmental contamination.
1.5 Read and follow all handling instructions for the specific formulation and conduct the test in accordance with good laboratory practice.
1.6 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.
1.7 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use.
1.8 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM E1518-05(2019) |
| Product Name | Standard Practice for Evaluation of Physical Compatibility of Pesticides in Aqueous Tank Mixtures by the Dynamic Shaker Method |