1.1 These test methods cover instructions for making a variety of tests for the strength of the adhesive bond developed between a steel anchor and the surface of a hole in concrete or masonry (including masonry units and mortar joints) and for assessing the effects on such bond of a variety of factors including elevated temperature, fire, moisture, and freezing and thawing action. The specifier or manufacturer shall select those tests that are appropriate for the given anchoring system and intended application.
1.2 The adhesive-bonded anchor system refers to a smooth or deformed steel bar or threaded rod, set in a predrilled hole containing chemical bonding compounds. Loads are transferred mainly by the bond of the adhesive both to the anchor and the surrounding elements along the sides of the hole. For anchoring systems made of significantly different materials, these test methods shall be taken as a guideline.
1.3 These test methods apply to all adhesives used to bond steel anchors or steel reinforcement bars (rebar) to concrete or masonry. These test methods apply to anchorages used in uncracked concrete or masonry. They do not apply to the use of the anchor in the concrete tension zone. The usual forces applied during the tests are in tension, shear, and under a combination of both tension and shear.
1.4 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.
1.5 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and to determine the applicability of regulatory limitations prior to use.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM E1512-01(2015) |
| Product Name | Standard Test Methods for Testing Bond Performance of Bonded Anchors |