1.1 This guide describes the essential features of fixed-point cells and auxiliary apparatus, and the techniques required to realize fixed points in the temperature range from 29?°C to 1085?°C.3
1.2 Design and construction requirements of fixed-point cells are not addressed in this guide. Typical examples are given in Figs. 1 and 2.
FIG. 1 Examples of Fixed-Point Cells
FIG. 2 Example of Fixed-Point Furnace
Note 1: This example shows an insulated furnace body and two alternative types of furnace cores. The core on the left is a three-zone shielded type. The core on the right employs a heat pipe to reduce temperature gradients.
1.3 This guide is intended to describe good practice and establish uniform procedures for the realization of fixed points.
1.4 This guide emphasizes principles. The emphasis on principles is intended to aid the user in evaluating cells, in improving technique for using cells, and in establishing procedures for specific applications.
1.5 For the purposes of this guide, the use of fixed-point cells for the accurate calibration of thermometers is restricted to immersion-type thermometers that, when inserted into the reentrant well of the cell, (1) indicate the temperature only of the isothermal region of the well, and (2) do not significantly alter the temperature of the isothermal region of the well by heat transfer.
1.6 This guide does not address all of the details of thermometer calibration.
1.7 This guide is intended to complement special operating instructions supplied by manufacturers of fixed-point apparatus.
1.8 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.
1.9 The following hazard caveat pertains only to the test method portion, Section 7, of this guide. This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use.
1.10 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM E1502-22 |
| Product Name | Standard Guide for Use of Fixed-Point Cells for Reference Temperatures |