1.1 This guide provides a listing and description of the fields that are recommended for inclusion in a digital radiological examination data base to facilitate the transfer of such data. This guide sets guidelines for the format of data fields for computerized transfer of digital image files obtained from radiographic, radioscopic, computed radiographic, or other radiological examination systems. The field listing includes those fields regarded as necessary for inclusion in the data base: (1) regardless of the radiological examination method (as indicated by Footnote C in Table 1), (2) for radioscopic examination (as indicated by Footnote F in Table 1), and (3) for radiographic examination (as indicated by Footnote D in Table 1). In addition, other optional fields are listed as a reminder of the types of information that may be useful for additional understanding of the data or applicable to a limited number of applications.
1.2 It is recognized that organizations may have in place an internal format for the storage and retrieval of radiological examination data. This guide should not impede the use of such formats since it is probable that the necessary fields are already included in such internal data bases, or that the few additions can easily be made. The numerical listing and its order indicated in this guide is only for convenience; the specific numbers and their order carry no inherent significance and are not part of the data file.
1.3 Current users of Guide E1475 do not have to change their software. First time users should use the XML structure of Table A1.1 for their data.
1.4 The types of radiological examination systems that appear useful in relation to this guide include radioscopic systems as described in Guide E1000, Practices E1255, E1411, E2597, E2698 and E2737, and radiographic systems as described in Guide E94 and Practices E748, E1742, E2033, E2445, and E2446. Many of the terms used are defined in Terminology E1316.
1.5 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.
1.6 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use.
1.7 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM E1475-13(2018) |
| Product Name | Standard Guide for Data Fields for Computerized Transfer of Digital Radiological Examination Data |