1.1 This fire-test-response test method can be used to determine the ignitability and heat release from the composites of contract, institutional, or high-risk occupancy upholstered furniture or mattresses using a bench scale oxygen consumption calorimeter.
1.2 This test method provides for measurement of the time to sustained flaming, heat release rate, peak and total heat release, and effective heat of combustion at a constant radiant heat flux of 35 kW/m 2. Heat release data at different heating fluxes may also be obtained by this test method. The specimen is oriented horizontally, and a spark ignition source is used.
1.3 The times to sustained flaming, heat release, and effective heat of combustion are determined using the apparatus and procedures described in Test Method E 1354.
1.4 The tests are performed on bench-scale specimens combining the furniture or mattress outer layer components. Frame elements are not included.
1.5 This test method should be used to measure or describe the responses of materials, products, or assemblies to heat and flame under controlled conditions and should not be used to describe or appraise the fire hazard or fire risks of materials, products, or assemblies under actual fire conditions. However, the results of the test may be used as elements of a fire hazard assessment or a fire risk assessment that takes into account all of the factors that are pertinent to an assessment of the fire hazard or fire risk of a particular end use.
1.6 The values stated in SI units are to be regarded as the standard. The values given in parentheses are for information only.
1.7 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. For specific precautionary statements, see Section 6.
1.8 This standard is used to measure and describe the response of materials, products, or assemblies to heat and flame under controlled conditions, but does not by itself incorporate all factors required for fire hazard or fire risk assessment of the materials, products, or assemblies under actual fire conditions.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM E1474-04e1 |
| Product Name | Standard Test Method for Determining the Heat Release Rate of Upholstered Furniture and Mattress Components or Composites Using a Bench Scale Oxygen Consumption Calorimeter |