1.1 These test methods describe the chemical analysis of nickel, cobalt, and high-temperature alloys having chemical compositions within the following limits:
1.2 The test methods in this standard are contained in the sections indicated as follows:
1.3 Methods for the determination of several elements not included in these test methods can be found in Test Methods E 30, E 76, and E 1019.
1.4 Some of the concentration ranges given in 1.1 are too broad to be covered by a single method, and therefore, these test methods contain multiple methods for some elements. The user must select the proper test method by matching the information given in the scope and interference sections of each test method with the composition of the alloy to be analyzed.
1.5 The values stated in SI units are to be regarded as standard. In some cases, exceptions allowed in Practice E 380 are also used.
1.6 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. Specific hazard statements are given in Section 7 and in 13.4, 29.1, 66.3, 123.5, 124.14, 139.4, 139.5, 147.5, and 147.6.
8.1 This test method covers the determination of manganese in concentrations from 0.05 % to 2.00 %.
18.1 This test method covers the determination of sulfur in concentrations from 0.006 % to 0.1 %.
27.1 This test method covers the determination of silicon in concentrations from 0.05 % to 5.00 % in alloys containing not more than 0.1 % boron.
34.1 This test method covers the determination of cobalt in concentrations from 2 % to 75 %.
42.1 This test method covers the determination of cobalt in concentrations from 0.10 % to 5.0 %.
52.1 This test method covers the determination of copper in concentrations from 0.010 % to 1.50 %.
62.1 This test method covers the determination of total aluminum in concentrations from 0.20 % to 7.00 %.
70.1 This test method covers the determination of nickel in concentrations from 0.1 % to 84.0 %.
78.1 This test method covers the determination of tin in the range from 0.002 % to 0.10 %.
88.1 This test method covers the determination of molybdenum in concentrations from 0.01 % to 1.50 %.
100.1 This test method covers the determination of chromium in concentrations from 0.018 % to 1.00 %.
110.1 This test method covers the determination of chromium in concentrations from 0.10 % to 33.00 %.
119.1 This test method covers the determination of molybdenum in concentrations from 1.5 % to 30 %.
127.1 This test method covers the determination of iron in concentrations from 1.0 % to 50.0 %.
135.1 This test method covers the determination of niobium (columbium) in concentrations from 0.5 % to 6.0 %.
143.1 This test method covers the determination of tantalum in concentrations from 0.03 % to 1.0 %.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM E1473-09 |
| Product Name | Standard Test Methods for Chemical Analysis of Nickel, Cobalt, and High-Temperature Alloys |